MICRO-FIT PLUS FEMCRPTER 18AWG TIN LU ROHS COMPLIANT: YES
MICRO-FIT PLUS FEMCRPTER 18AWG TIN LU ROHS COMPLIANT: YES
MICRO-FIT PLUS FEMCRPTER 18AWG TIN LU ROHS COMPLIANT: YES
MICRO-FIT PLUS FEMCRPTER 18AWG; Product Range:Micro-Fit+ 206460 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit+ Series 206461 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 99AC7037 | 34AH3213 |
| Product Name | Micro-Fit Plus Femcrpter 18Awg Tin Lu Rohs Compliant Molex | Micro-Fit Plus Femcrpter 18Awg; Product Range Molex |
| Termination | Crimp |