Connector
Contact SKT Crimp ST Cable Mount 20-24AWG Micro-Fit+ Reel Product overview: 206460-0021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-206460-0021 can be used for catalog matching and distributor lookup.
MICRO-FIT PLUS FEMCRPTER 20-24AWG; Product Range:Micro-Fit+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit+ 206461 Series RoHS Compliant: Yes
MICRO-FIT PLUS FEMCRPTER 20-24AWG; Product Range:Micro-Fit+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit+ 206461 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 206460-0021 | 332-206460-0021 | 34AH3212 |
| Product Name | Electronic Connector | Micro-Fit Plus Femcrpter 20-24Awg; Product Range Molex | |
| Gender | Female / Jack |