Molex Micro-Fit Plus Femcrpter 26-30Awg; Product Range Molex 206460-0011

Description
MICRO-FIT PLUS FEMCRPTER 26-30AWG; Product Range:Micro-Fit+ 206460 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit+ 206461 RoHS Compliant: Yes
Datasheet
Description
MICRO-FIT PLUS FEMCRPTER 26-30AWG; Product Range:Micro-Fit+ 206460 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit+ 206461 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-Fit Plus Femcrpter 26-30Awg; Product Range Molex - 34AH3211 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Fit Plus Femcrpter 26-30Awg; Product Range Molex
34AH3211
Micro-Fit Plus Femcrpter 26-30Awg; Product Range Molex 34AH3211
MICRO-FIT PLUS FEMCRPTER 26-30AWG; Product Range:Micro-Fit+ 206460 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit+ 206461 RoHS Compliant: Yes

MICRO-FIT PLUS FEMCRPTER 26-30AWG; Product Range:Micro-Fit+ 206460 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit+ 206461 RoHS Compliant: Yes

Supplier's Site Datasheet
Micro-Fit Plus Femcrpter 26-30Awg; Product Range Molex - 39AH6036 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Fit Plus Femcrpter 26-30Awg; Product Range Molex
39AH6036
Micro-Fit Plus Femcrpter 26-30Awg; Product Range Molex 39AH6036
MICRO-FIT PLUS FEMCRPTER 26-30AWG; Product Range:Micro-Fit+ 206460 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit+ 206461 RoHS Compliant: Yes

MICRO-FIT PLUS FEMCRPTER 26-30AWG; Product Range:Micro-Fit+ 206460 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Micro-Fit+ 206461 RoHS Compliant: Yes

Supplier's Site Datasheet
Micro-Fit Plus Femcrpter 26-30Awg Tin Lu Molex - 44AJ6158 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Fit Plus Femcrpter 26-30Awg Tin Lu Molex
44AJ6158
Micro-Fit Plus Femcrpter 26-30Awg Tin Lu Molex 44AJ6158
Micro-Fit Plus FemCrpTer 26-30AWG Tin Lu

Micro-Fit Plus FemCrpTer 26-30AWG Tin Lu

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 34AH3211 44AJ6158
Product Name Micro-Fit Plus Femcrpter 26-30Awg; Product Range Molex Micro-Fit Plus Femcrpter 26-30Awg Tin Lu Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (M) St. Connector for BT-3002 Cable - ET-BMS-21 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details