Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 206396-0001

Description
FM CRMP TERM L1NK 300
Request a Quote
Description
FM CRMP TERM L1NK 300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 77AH5190 is a crimp socket contact designed for use with wire sizes ranging from 20 AWG to 18 AWG. It features a tin plating for enhanced conductivity and corrosion resistance. The contact is part of the L1NK 300 series and is suitable for power and wire-to-board applications. It has a maximum current rating of 11.0A and can handle voltages up to 250V AC/DC. The contact is packaged on a reel for convenient handling and assembly. It is compliant with RoHS regulations and has a low-halogen status, making it suitable for environmentally conscious designs. The product is compatible with the L1NK 300 receptacle housing, ensuring a reliable connection in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Molex 77AH5190 is a crimp socket contact designed for use with wire sizes ranging from 20 AWG to 18 AWG. It features a tin plating for enhanced conductivity and corrosion resistance. The contact is part of the L1NK 300 series and is suitable for power and wire-to-board applications. It has a maximum current rating of 11.0A and can handle voltages up to 250V AC/DC. The contact is packaged on a reel for convenient handling and assembly. It is compliant with RoHS regulations and has a low-halogen status, making it suitable for environmentally conscious designs. The product is compatible with the L1NK 300 receptacle housing, ensuring a reliable connection in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 206396-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
206396-0001
Connectors Crimp Contacts, Commercial, Stamped & Formed 206396-0001
FM CRMP TERM L1NK 300

FM CRMP TERM L1NK 300

Buy Now
Contact, Socket, Crimp, 20-18Awg; Product Range Molex - 77AH5190 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20-18Awg; Product Range Molex
77AH5190
Contact, Socket, Crimp, 20-18Awg; Product Range Molex 77AH5190
CONTACT, SOCKET, CRIMP, 20-18AWG; Product Range:L1NK 300 206396 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 20-18AWG; Product Range:L1NK 300 206396 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 20-18Awg Rohs Compliant Molex - 98AH9429 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20-18Awg Rohs Compliant Molex
98AH9429
Contact, Socket, Crimp, 20-18Awg Rohs Compliant Molex 98AH9429
CONTACT, SOCKET, CRIMP, 20-18AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 20-18AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206396-0001 77AH5190 98AH9429
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, Crimp, 20-18Awg; Product Range Molex Contact, Socket, Crimp, 20-18Awg Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y10L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Connector/Terminal/Pin - 176800871 - Radwell International
Anderson Power Products
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers