Molex Mini-Change Cord, 7/8-16 Soc Contacts, 6 Position, Plug; Connector Type A Molex 206000A01F060

Description
MINI-CHANGE CORD, 7/8-16 SOC CONTACTS, 6 POSITION, PLUG; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.828m; Accessory Type:Cordset RoHS Compliant: Yes
Description
MINI-CHANGE CORD, 7/8-16 SOC CONTACTS, 6 POSITION, PLUG; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.828m; Accessory Type:Cordset RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mini-Change Cord, 7/8-16 Soc Contacts, 6 Position, Plug; Connector Type A Molex - 18C1963 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Change Cord, 7/8-16 Soc Contacts, 6 Position, Plug; Connector Type A Molex
18C1963
Mini-Change Cord, 7/8-16 Soc Contacts, 6 Position, Plug; Connector Type A Molex 18C1963
MINI-CHANGE CORD, 7/8-16 SOC CONTACTS, 6 POSITION, PLUG; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.828m; Accessory Type:Cordset RoHS Compliant: Yes

MINI-CHANGE CORD, 7/8-16 SOC CONTACTS, 6 POSITION, PLUG; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.828m; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18C1963
Product Name Mini-Change Cord, 7/8-16 Soc Contacts, 6 Position, Plug; Connector Type A Molex
Cable Length 6 ft (18.28 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details