Molex Headers, Male Pins 2059570271

Description
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 900-2059570271CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-2059570271CT-ND
Headers, Male Pins 900-2059570271CT-ND
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 900-2059570271DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-2059570271DKR-ND
Headers, Male Pins 900-2059570271DKR-ND
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 900-2059570271TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-2059570271TR-ND
Headers, Male Pins 900-2059570271TR-ND
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

Buy Now Datasheet
CONN HEADER SMD 2POS 1.25MM - 514-2059570271 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER SMD 2POS 1.25MM
514-2059570271
CONN HEADER SMD 2POS 1.25MM 514-2059570271
CONN HEADER SMD 2POS 1.25MM

CONN HEADER SMD 2POS 1.25MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 900-2059570271CT-ND 514-2059570271
Product Name Headers, Male Pins CONN HEADER SMD 2POS 1.25MM
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26765-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 2262-A79634-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Current Rating 1.0 amps
View Details
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Screw Connectors - 36-7692-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details