Molex Connectors Crimp Housings, Series Mating PCB Headers 205957-0771

Description
1.25MM VERT HDR,SMT,7CKT SING ROW,POTTBLE,T&R,BLK
Request a Quote
Description
1.25MM VERT HDR,SMT,7CKT SING ROW,POTTBLE,T&R,BLK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 205957-0771 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
205957-0771
Connectors Crimp Housings, Series Mating PCB Headers 205957-0771
1.25MM VERT HDR,SMT,7CKT SING ROW,POTTBLE,T&R,BLK

1.25MM VERT HDR,SMT,7CKT SING ROW,POTTBLE,T&R,BLK

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 7Pos, 1Row, 1.25Mm; Connector Systems Molex - 33AH8768 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 7Pos, 1Row, 1.25Mm; Connector Systems Molex
33AH8768
Wtb Conn, Header, 7Pos, 1Row, 1.25Mm; Connector Systems Molex 33AH8768
WTB CONN, HEADER, 7POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock PLUS 205957 Series RoHS Compliant: Yes

WTB CONN, HEADER, 7POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock PLUS 205957 Series RoHS Compliant: Yes

Supplier's Site
1.25Wb Mlp Ptg Sr St Assy 7Ckt Etp Blk Rohs Compliant Molex - 79AH9330 - Newark, An Avnet Company
Chicago, IL, United States
1.25Wb Mlp Ptg Sr St Assy 7Ckt Etp Blk Rohs Compliant Molex
79AH9330
1.25Wb Mlp Ptg Sr St Assy 7Ckt Etp Blk Rohs Compliant Molex 79AH9330
1.25WB MLP PTG SR ST ASSY 7CKT ETP BLK ROHS COMPLIANT: YES

1.25WB MLP PTG SR ST ASSY 7CKT ETP BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 205957-0771 205957-0771 33AH8768
Product Name Connectors Crimp Housings, Series Mating PCB Headers Wtb Conn, Header, 7Pos, 1Row, 1.25Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-FRB-086-2 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 7122924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details