The Connector, Header, 6Pos, 1Row, 1.25Mm is a part of the Micro-Lock Plus Wire-to-Board Connector System. It features a 1.25mm pitch and is designed for surface mount applications. This connector has a single row with six circuits and is suitable for a maximum current of 3.6A and a voltage of 50V AC (RMS)/DC. The connector is constructed with a polyamide resin and has tin-bismuth plating on the metal components. It is RoHS compliant and has a temperature operating range of -40° to +105°C. The product is packaged in embossed tape on a reel for automated assembly. It is designed for positive locking and includes PCB retention features.
CONNECTOR, HEADER, 6POS, 1ROW, 1.25MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 69AH4557 |
| Product Name | Connector, Header, 6Pos, 1Row, 1.25Mm Rohs Compliant Molex |
| Product Type | IC Headers |