WTB CONN, HEADER, 5POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock PLUS 205957 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 33AH8766 |
| Product Name | Wtb Conn, Header, 5Pos, 1Row, 1.25Mm; Connector Systems Molex |