Connector
WTB CONN, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock PLUS 205957 Series RoHS Compliant: Yes
1.25WB MLP PTG SR ST ASSY 4CKT ETP BLK ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 205957-0471 | 33AH8765 |
| Product Name | Wtb Conn, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex |