Molex Connectors Crimp Housings, Series Mating PCB Headers 205957-0371

Description
1.25MM VERT HDR,SMT,3CKT SING ROW,POTTBLE,T&R,BLK
Request a Quote Datasheet
Description
1.25MM VERT HDR,SMT,3CKT SING ROW,POTTBLE,T&R,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 205957-0371 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
205957-0371
Connectors Crimp Housings, Series Mating PCB Headers 205957-0371
1.25MM VERT HDR,SMT,3CKT SING ROW,POTTBLE,T&R,BLK

1.25MM VERT HDR,SMT,3CKT SING ROW,POTTBLE,T&R,BLK

Buy Now
Wtb Conn, Header, 3Pos, 1Row, 1.25Mm; Connector Systems Molex - 33AH8764 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 3Pos, 1Row, 1.25Mm; Connector Systems Molex
33AH8764
Wtb Conn, Header, 3Pos, 1Row, 1.25Mm; Connector Systems Molex 33AH8764
WTB CONN, HEADER, 3POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock PLUS 205957 Series RoHS Compliant: Yes

WTB CONN, HEADER, 3POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Lock PLUS 205957 Series RoHS Compliant: Yes

Supplier's Site Datasheet
1.25Wb Mlp Ptg Sr St Assy 3Ckt Etp Blk Rohs Compliant Molex - 79AH9326 - Newark, An Avnet Company
Chicago, IL, United States
1.25Wb Mlp Ptg Sr St Assy 3Ckt Etp Blk Rohs Compliant Molex
79AH9326
1.25Wb Mlp Ptg Sr St Assy 3Ckt Etp Blk Rohs Compliant Molex 79AH9326
1.25WB MLP PTG SR ST ASSY 3CKT ETP BLK ROHS COMPLIANT: YES

1.25WB MLP PTG SR ST ASSY 3CKT ETP BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 205957-0371 33AH8764
Product Name Connectors Crimp Housings, Series Mating PCB Headers Wtb Conn, Header, 3Pos, 1Row, 1.25Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug
Geometry Straight
View Details
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Coaxial Adapters - 7123181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Male / Plug
Geometry Straight; Straight
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details