Molex Pluggable Cables 2058981052

Description
ZQSFP+-ZQSFP+ 56G PAM4 .5M 30AWG
Request a Quote Datasheet
Description
ZQSFP+-ZQSFP+ 56G PAM4 .5M 30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 900-2058981052-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
900-2058981052-ND
Pluggable Cables 900-2058981052-ND
ZQSFP+-ZQSFP+ 56G PAM4 .5M 30AWG

ZQSFP+-ZQSFP+ 56G PAM4 .5M 30AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2058981052-ND
Product Name Pluggable Cables
Product Type SFP+ Cable
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details