Molex Rectangular Connector Contacts 2053425128

Description
Socket Contact Gold 24-26 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 24-26 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 900-2053425128CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
900-2053425128CT-ND
Rectangular Connector Contacts 900-2053425128CT-ND
Socket Contact Gold 24-26 AWG Crimp Stamped

Socket Contact Gold 24-26 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 900-2053425128TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
900-2053425128TR-ND
Rectangular Connector Contacts 900-2053425128TR-ND
Socket Contact Gold 24-26 AWG Crimp Stamped

Socket Contact Gold 24-26 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, Crimp, 26-24Awg; Product Range Molex - 73AH0123 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 26-24Awg; Product Range Molex
73AH0123
Contact, Socket, Crimp, 26-24Awg; Product Range Molex 73AH0123
CONTACT, SOCKET, CRIMP, 26-24AWG; Product Range:Pico-Lock 205342 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 26-24AWG; Product Range:Pico-Lock 205342 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 26-24Awg; Product Range Molex - 73AH0124 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 26-24Awg; Product Range Molex
73AH0124
Contact, Socket, Crimp, 26-24Awg; Product Range Molex 73AH0124
CONTACT, SOCKET, CRIMP, 26-24AWG; Product Range:Pico-Lock 205342 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 26-24AWG; Product Range:Pico-Lock 205342 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 900-2053425128CT-ND 73AH0123
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 26-24Awg; Product Range Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers