Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2053425028

Description
Manufacturer: Molex Win Source Part Number: 1333697-2053425028 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 13,000 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 205342-5028,900-2053 425028TR,900-2053425 028CT,900-2053425028 DKRINACTIVE Base Product Number: 205342 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333697-2053425028 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 13,000 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 205342-5028,900-2053 425028TR,900-2053425 028CT,900-2053425028 DKRINACTIVE Base Product Number: 205342 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333697-2053425028 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333697-2053425028
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333697-2053425028
Manufacturer: Molex Win Source Part Number: 1333697-2053425028 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 13,000 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 205342-5028,900-2053 425028TR,900-2053425 028CT,900-2053425028 DKRINACTIVE Base Product Number: 205342 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333697-2053425028
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 13,000
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 205342-5028,900-2053425028TR,900-2053425028CT,900-2053425028DKRINACTIVE
Base Product Number: 205342
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
331-2053425028
Electronic Connector 331-2053425028
Contact F Crimp ST Cable Mount 20-22AWG Reel Product overview: 2053425028 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-2053425028 can be used for catalog matching and distributor lookup.

Contact F Crimp ST Cable Mount 20-22AWG Reel Product overview: 2053425028 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-2053425028 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 900-2053425028TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
900-2053425028TR-ND
Rectangular Connector Contacts 900-2053425028TR-ND
Socket Contact Gold 20-22 AWG Crimp Stamped

Socket Contact Gold 20-22 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 900-2053425028CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
900-2053425028CT-ND
Rectangular Connector Contacts 900-2053425028CT-ND
Socket Contact Gold 20-22 AWG Crimp Stamped

Socket Contact Gold 20-22 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, Crimp, 22-20Awg; Product Range Molex - 73AH0122 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22-20Awg; Product Range Molex
73AH0122
Contact, Socket, Crimp, 22-20Awg; Product Range Molex 73AH0122
CONTACT, SOCKET, CRIMP, 22-20AWG; Product Range:Pico-Lock 205342 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22-20AWG; Product Range:Pico-Lock 205342 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 22-20Awg; Product Range Molex - 73AH0121 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22-20Awg; Product Range Molex
73AH0121
Contact, Socket, Crimp, 22-20Awg; Product Range Molex 73AH0121
CONTACT, SOCKET, CRIMP, 22-20AWG; Product Range:Pico-Lock 205342 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22-20AWG; Product Range:Pico-Lock 205342 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333697-2053425028 331-2053425028 900-2053425028TR-ND 73AH0122
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Electronic Connector Rectangular Connector Contacts Contact, Socket, Crimp, 22-20Awg; Product Range Molex
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details