Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 2053410204

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Pico-Lock 205341 Pitch: 0.079" (2.00mm) Connector Type: Receptacle Contact Type: Female Blade Socket Package: Bag Insulation Material: Polyamide (PA), Nylon Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Pico-Lock 205341 Pitch: 0.079" (2.00mm) Connector Type: Receptacle Contact Type: Female Blade Socket Package: Bag Insulation Material: Polyamide (PA), Nylon Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Pico-Lock 205341 Pitch: 0.079" (2.00mm) Connector Type: Receptacle Contact Type: Female Blade Socket Package: Bag Insulation Material: Polyamide (PA), Nylon Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Pico-Lock 205341
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle
Contact Type: Female Blade Socket
Package: Bag
Insulation Material: Polyamide (PA), Nylon
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-2053410204
Electronic Connector 319-2053410204
Conn Housing RCP 4 POS 2mm Crimp ST Cable Mount Black Bag Product overview: 2053410204 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2053410204 can be used for catalog matching and distributor lookup.

Conn Housing RCP 4 POS 2mm Crimp ST Cable Mount Black Bag Product overview: 2053410204 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2053410204 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 900-2053410204-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
900-2053410204-ND
Rectangular Connector Housings 900-2053410204-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-2053410204 900-2053410204-ND
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Electronic Connector Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details