Molex Receptacle Housing, 4Pos, 2Mm; Product Range Molex 2053410204

Description
RECEPTACLE HOUSING, 4POS, 2MM; Product Range:Pico-Lock 205341 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:Molex Pico-Lock Series 2053425028, 2053425128 Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 4POS, 2MM; Product Range:Pico-Lock 205341 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:Molex Pico-Lock Series 2053425028, 2053425128 Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 4Pos, 2Mm; Product Range Molex - 73AH0118 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 4Pos, 2Mm; Product Range Molex
73AH0118
Receptacle Housing, 4Pos, 2Mm; Product Range Molex 73AH0118
RECEPTACLE HOUSING, 4POS, 2MM; Product Range:Pico-Lock 205341 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:Molex Pico-Lock Series 2053425028, 2053425128 Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 4POS, 2MM; Product Range:Pico-Lock 205341 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:Molex Pico-Lock Series 2053425028, 2053425128 Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73AH0118
Product Name Receptacle Housing, 4Pos, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details