Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONTACTS
MOLEX
2053380005 -- CRIMP CONTACTS
Molex
Crimp Contacts
2053380005
Description
Pico-Lock 2.0 W/B Header Assy ETP 5P
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Pico-Lock 2.0 W/B Header Assy ETP 5P
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2017502
Crimp Contacts
2017502
Pico-Lock 2.0 W/B Header Assy ETP 5P
Pico-Lock 2.0 W/B Header Assy ETP 5P
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2017501
Crimp Contacts
2017501
Pico-Lock 2.0 W/B Header Assy ETP 5P
Pico-Lock 2.0 W/B Header Assy ETP 5P
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Contacts
Product Number
2017502
Product Name
Crimp Contacts
Shape / Form
Pin
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
D-Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions
L17DM53744207
Specs
Shape / Form
Socket; Socket or Receptacle
Contact Material
Cu; Copper, Nickel
Plating / Coating
Gold; Gold Plated Contacts
View Details
MPF Products, INC.
Contacts, Sub-miniature Type-C/D, Female Sold 10 per Pack
A2386-1-CN
Specs
Contact Material
Cu
View Details
TE Connectivity
Automotive Terminals
1241380-3
Specs
Applications
Motor or Generator
Plating / Coating
Silver; Silver (Ag)
Thickness
0.0236 inch (0.6000 mm)
View Details
4
suppliers
Schmersal Inc.
Positive-operation door contacts - AZ 13 - AZ 14 - AZ 14-1 KD CONTACT
View Details