"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
WTB CONN, R/A HEADER, 4POS, 1ROW, 2MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 900-2053380004CT-ND | 73AH0110 |
| Product Name | Headers, Male Pins | Wtb Conn, R/a Header, 4Pos, 1Row, 2Mm; Connector Systems Molex |
| Connector Type | Header Connector; Header |