"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
WTB CONN, R/A HEADER, 2POS, 1ROW, 2MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
WTB CONN, R/A HEADER, 2POS, 1ROW, 2MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 2017492 | 900-2053380002CT-ND | 73AH0107 |
| Product Name | PCB Headers | Headers, Male Pins | Wtb Conn, R/a Header, 2Pos, 1Row, 2Mm; Connector Systems Molex |
| Geometry | Right Angle | ||
| Connector Type | Header Connector; Header | ||
| Mounting | Surface Mount, Right Angle |