Headers & Wire Housings 2mm Pico-Lock Hdr SR RA SrfMt PosLck 4Ckt Product overview: 205338-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-205338-0004 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038159-205338-0004
Number of Rows: 1
Gender: Male
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 205338-0004205338000
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536694040, 8536694040
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-205338-0004 | 205338-0004 | 1038159-205338-0004 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 205338-0004 | |
| Voltage Rating | 250 volts |