Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981670-205338-0002
Number of Rows: 1
Contact Material: Gold
Voltage Rating: 250 V
Current Rating: 6.5 A
Number of Contacts: 2
Gender: Male
Number of Circuits: 2
Orientation: Right Angle
Contact Plating: Gold
Height: 2.8 mm
Categories: Circular Connectors - Housings
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536694040
Connector
Headers & Wire Housings 2mm Pico-Lock Hdr SR RA SrfMt PosLck 2Ckt Product overview: 205338-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-205338-0002 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 981670-205338-0002 | 205338-0002 | 2027-205338-0002 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 205338-0002 | Electronic Connector | |
| Connector Type | Circular / Cylindrical Connectors |