Connector
0.4mm BtB PLUG,40P FLOATING,3.0mm MTD HT
MEZZANINE CONN, HEADER, 40POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
MEZZANINE CONN, HEADER, 40POS, 0.4MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 204928-0401 | 204928-0401 | 88AH2921 | 28AJ0235 |
| Product Name | Connectors Board to Board, Miniature & Sub-Miniature Modular | Mezzanine Conn, Header, 40Pos, 0.4Mm; Mezzanine Connector Type Molex | Mezzanine Conn, Header, 40Pos, 0.4Mm Rohs Compliant Molex | |
| Connector Type | Board to Board Connector |