Molex Connectors Board to Board, Miniature & Sub-Miniature Modular 204928-0301

Description
0.4mm BtB PLUG,30P FLOATING,3.0mm MTD HT
Request a Quote
Description
0.4mm BtB PLUG,30P FLOATING,3.0mm MTD HT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mezzanine Connector, Header, 30Pos, 0.4mm from Molex is designed for board-to-board and board-to-FPC applications. It features a 0.40mm pitch and supports a maximum of 30 circuits. The connector has a mated height of 3.00mm and a width of 3.20mm, making it suitable for compact designs. It is constructed with a copper alloy for the metal components and has gold plating for both mating and termination interfaces. The operating temperature range is from -40°C to +125°C, and it can handle a maximum current of 0.3A and a voltage of 40V AC/DC. The product is RoHS compliant and packaged in embossed tape on a reel for convenient handling.

Datasheet Summary
Powered by GS/AI

The Mezzanine Connector, Header, 30Pos, 0.4mm from Molex is designed for board-to-board and board-to-FPC applications. It features a 0.40mm pitch and supports a maximum of 30 circuits. The connector has a mated height of 3.00mm and a width of 3.20mm, making it suitable for compact designs. It is constructed with a copper alloy for the metal components and has gold plating for both mating and termination interfaces. The operating temperature range is from -40°C to +125°C, and it can handle a maximum current of 0.3A and a voltage of 40V AC/DC. The product is RoHS compliant and packaged in embossed tape on a reel for convenient handling.

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, Miniature & Sub-Miniature Modular - 204928-0301 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Miniature & Sub-Miniature Modular
204928-0301
Connectors Board to Board, Miniature & Sub-Miniature Modular 204928-0301
0.4mm BtB PLUG,30P FLOATING,3.0mm MTD HT

0.4mm BtB PLUG,30P FLOATING,3.0mm MTD HT

Buy Now
Mezzanine Conn, Header, 30Pos, 0.4Mm; Mezzanine Connector Type Molex - 88AH2920 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 30Pos, 0.4Mm; Mezzanine Connector Type Molex
88AH2920
Mezzanine Conn, Header, 30Pos, 0.4Mm; Mezzanine Connector Type Molex 88AH2920
MEZZANINE CONN, HEADER, 30POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 30POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 30Pos, 0.4Mm Rohs Compliant Molex - 28AJ0234 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 30Pos, 0.4Mm Rohs Compliant Molex
28AJ0234
Mezzanine Conn, Header, 30Pos, 0.4Mm Rohs Compliant Molex 28AJ0234
MEZZANINE CONN, HEADER, 30POS, 0.4MM ROHS COMPLIANT: YES

MEZZANINE CONN, HEADER, 30POS, 0.4MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204928-0301 88AH2920 28AJ0234
Product Name Connectors Board to Board, Miniature & Sub-Miniature Modular Mezzanine Conn, Header, 30Pos, 0.4Mm; Mezzanine Connector Type Molex Mezzanine Conn, Header, 30Pos, 0.4Mm Rohs Compliant Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-463-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers