0.4 FLOATING BTB REC 60CKT
0.4 FLOATING BTB REC 60CKT
60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
0.4 FLOATING BTB REC 60CKT Product overview: 2049270601 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-2049270601 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351492-2049270601
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 204927
Number of Positions: 60
Pitch: 0.016" (0.40mm)
Features: Pick and Place, Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 3mm
Height Above Board: 0.066" (1.68mm)
Standard Package: 3,000
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 204927
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 900-2049270601DKR-ND | 308-2049270601 | 1351492-2049270601 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |