Win Source Part Number: 1285033-2049261104
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: 204926
Connector Type: USB - micro B
Termination: Solder
Contact Finish: Gold
Package: Bulk
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -30°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A, 1.8A
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 204926
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1285033-2049261104 |
| Product Name | Connectors, Interconnects - USB, DVI, HDMI Connectors |
| Connector Type | USB |