Molex RF Antennas 2047740001

Description
RF ANT CHIP SOLDER SMD
Datasheet
Description
RF ANT CHIP SOLDER SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047740001 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
2047740001
RF Antennas 2047740001
RF ANT CHIP SOLDER SMD

RF ANT CHIP SOLDER SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2047740001
Product Name RF Antennas
Operating Frequency 790 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52833-QIAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
RF and Wireless - RF Detectors - IWR1642AQAGABLR - Win Source Electronics
Specs
Technology General Purpose
Supply Voltage Other; 1.71V ~ 1.89V, 3.15V ~ 3.45V
Operating Frequency 76000 to 81000 MHz
View Details
3 suppliers
Modems - ICs and Modules - SI2435-F-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details