Molex Backshell, Hermaphroditic, 10Pos, Nylon; Accessory Type Molex 204723-0010

Description
BACKSHELL, HERMAPHRODITIC, 10POS, NYLON; Accessory Type:Backshell; For Use With:Molex Mini-Fit Jr. 5557 Series Plug & 5559 Series Receptacle Housings; Connector Shell Size:-; Cable Exit Angle:180° RoHS Compliant: Yes
Description
BACKSHELL, HERMAPHRODITIC, 10POS, NYLON; Accessory Type:Backshell; For Use With:Molex Mini-Fit Jr. 5557 Series Plug & 5559 Series Receptacle Housings; Connector Shell Size:-; Cable Exit Angle:180° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Hermaphroditic, 10Pos, Nylon; Accessory Type Molex - 72AC7875 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Hermaphroditic, 10Pos, Nylon; Accessory Type Molex
72AC7875
Backshell, Hermaphroditic, 10Pos, Nylon; Accessory Type Molex 72AC7875
BACKSHELL, HERMAPHRODITIC, 10POS, NYLON; Accessory Type:Backshell; For Use With:Molex Mini-Fit Jr. 5557 Series Plug & 5559 Series Receptacle Housings; Connector Shell Size:-; Cable Exit Angle:180° RoHS Compliant: Yes

BACKSHELL, HERMAPHRODITIC, 10POS, NYLON; Accessory Type:Backshell; For Use With:Molex Mini-Fit Jr. 5557 Series Plug & 5559 Series Receptacle Housings; Connector Shell Size:-; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site
Backshell, Hermaphroditic, 10Pos, Nylon; Accessory Type Molex - 75AC7057 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Hermaphroditic, 10Pos, Nylon; Accessory Type Molex
75AC7057
Backshell, Hermaphroditic, 10Pos, Nylon; Accessory Type Molex 75AC7057
BACKSHELL, HERMAPHRODITIC, 10POS, NYLON; Accessory Type:Backshell; For Use With:Molex Mini-Fit Jr. 5557 Series Plug & 5559 Series Receptacle Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon RoHS Compliant: Yes

BACKSHELL, HERMAPHRODITIC, 10POS, NYLON; Accessory Type:Backshell; For Use With:Molex Mini-Fit Jr. 5557 Series Plug & 5559 Series Receptacle Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7875
Product Name Backshell, Hermaphroditic, 10Pos, Nylon; Accessory Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details