Molex Specialized Connectors 2046082006

Description
Terminal Female, Receptacle (Socket) Connector Crimp 10 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 10 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 900-2046082006-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
900-2046082006-ND
Specialized Connectors 900-2046082006-ND
Terminal Female, Receptacle (Socket) Connector Crimp 10 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 10 AWG

Buy Now Datasheet
Specialized Connectors - 2046082006 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
2046082006
Specialized Connectors 2046082006
RECPT TERMINAL ASSY 10 AWG

RECPT TERMINAL ASSY 10 AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 900-2046082006-ND 2046082006
Product Name Specialized Connectors Specialized Connectors
Contact Size (AWG) 10 AWG 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details