Molex Electronic Connector 2045320401

Description
Conn Housing RCP 4 POS 1.25mm Crimp ST Cable Mount Black Bag Product overview: 2045320401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2045320401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Housing RCP 4 POS 1.25mm Crimp ST Cable Mount Black Bag Product overview: 2045320401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2045320401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
319-2045320401
Electronic Connector 319-2045320401
Conn Housing RCP 4 POS 1.25mm Crimp ST Cable Mount Black Bag Product overview: 2045320401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2045320401 can be used for catalog matching and distributor lookup.

Conn Housing RCP 4 POS 1.25mm Crimp ST Cable Mount Black Bag Product overview: 2045320401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2045320401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1380654-2045320401 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1380654-2045320401
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1380654-2045320401
Win Source Part Number: 1380654-2045320401 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: Micro-Lock PLUS 204532 Number of Positions: 4 Pitch: 0.049" (1.25mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Holder Package: Bag Contact Termination: Crimp Note: Contacts Not Included Insulation Material: Polybutylene Terephthalate (PBT), Polyester Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8538.90.6000 Mfr: Molex, LLC Base Product Number: 204532 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1380654-2045320401
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: Micro-Lock PLUS 204532
Number of Positions: 4
Pitch: 0.049" (1.25mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bag
Contact Termination: Crimp
Note: Contacts Not Included
Insulation Material: Polybutylene Terephthalate (PBT), Polyester
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8538.90.6000
Mfr: Molex, LLC
Base Product Number: 204532
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet
Rectangular Connector Housings - 900-2045320401-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
900-2045320401-ND
Rectangular Connector Housings 900-2045320401-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.049"" (1.25mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.049"" (1.25mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-2045320401 1380654-2045320401 900-2045320401-ND
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data