Molex Wtb Housing, Rcpt, 6Pos, 1Row, 1.25Mm Rohs Compliant Molex 204532-0601

Description
WTB HOUSING, RCPT, 6POS, 1ROW, 1.25MM ROHS COMPLIANT: YES
Datasheet
Description
WTB HOUSING, RCPT, 6POS, 1ROW, 1.25MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 6Pos, 1Row, 1.25Mm Rohs Compliant Molex - 69AH4547 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 1Row, 1.25Mm Rohs Compliant Molex
69AH4547
Wtb Housing, Rcpt, 6Pos, 1Row, 1.25Mm Rohs Compliant Molex 69AH4547
WTB HOUSING, RCPT, 6POS, 1ROW, 1.25MM ROHS COMPLIANT: YES

WTB HOUSING, RCPT, 6POS, 1ROW, 1.25MM ROHS COMPLIANT: YES

Supplier's Site
Wtb Housing, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex - 38AH6347 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex
38AH6347
Wtb Housing, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex 38AH6347
WTB HOUSING, RCPT, 6POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 6POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4547
Product Name Wtb Housing, Rcpt, 6Pos, 1Row, 1.25Mm Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details