Molex Wtb Housing, Rcpt, 5Pos, 1Row, 1.25Mm; Product Range Molex 204532-0501

Description
WTB HOUSING, RCPT, 5POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 5POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 5Pos, 1Row, 1.25Mm; Product Range Molex - 38AH6346 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 5Pos, 1Row, 1.25Mm; Product Range Molex
38AH6346
Wtb Housing, Rcpt, 5Pos, 1Row, 1.25Mm; Product Range Molex 38AH6346
WTB HOUSING, RCPT, 5POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 5POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH6346
Product Name Wtb Housing, Rcpt, 5Pos, 1Row, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details