Molex Wtb Housing, Rcpt, 3Pos, 1Row, 1.25Mm; Product Range Molex 204532-0301

Description
WTB HOUSING, RCPT, 3POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 3POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 3Pos, 1Row, 1.25Mm; Product Range Molex - 38AH6344 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 3Pos, 1Row, 1.25Mm; Product Range Molex
38AH6344
Wtb Housing, Rcpt, 3Pos, 1Row, 1.25Mm; Product Range Molex 38AH6344
WTB HOUSING, RCPT, 3POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 3POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH6344
Product Name Wtb Housing, Rcpt, 3Pos, 1Row, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details