Molex Wtb Housing, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex 204532-0201

Description
WTB HOUSING, RCPT, 2POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 2POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex - 38AH6343 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex
38AH6343
Wtb Housing, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex 38AH6343
WTB HOUSING, RCPT, 2POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 2POS, 1ROW, 1.25MM; Product Range:Micro-Lock PLUS 204532; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1.25mm; For Use With:505431 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH6343
Product Name Wtb Housing, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details