Molex Housing Connector, Rcpt, 14Pos, 1.25Mm; Product Range Molex 204523-1401

Description
HOUSING CONNECTOR, RCPT, 14POS, 1.25MM; Product Range:Micro-Lock Plus 204523 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock Plus 505431 Series 5054311000 Socket Contacts RoHS Compliant: Yes
Description
HOUSING CONNECTOR, RCPT, 14POS, 1.25MM; Product Range:Micro-Lock Plus 204523 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock Plus 505431 Series 5054311000 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 14Pos, 1.25Mm; Product Range Molex - 65AH2278 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 14Pos, 1.25Mm; Product Range Molex
65AH2278
Housing Connector, Rcpt, 14Pos, 1.25Mm; Product Range Molex 65AH2278
HOUSING CONNECTOR, RCPT, 14POS, 1.25MM; Product Range:Micro-Lock Plus 204523 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock Plus 505431 Series 5054311000 Socket Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, RCPT, 14POS, 1.25MM; Product Range:Micro-Lock Plus 204523 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock Plus 505431 Series 5054311000 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH2278
Product Name Housing Connector, Rcpt, 14Pos, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details