Molex Housing Connector, Rcpt, 4Pos, 1.25Mm; Product Range Molex 204523-0401

Description
HOUSING CONNECTOR, RCPT, 4POS, 1.25MM; Product Range:Micro-Lock Plus 204523 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock Plus 505431 Series 5054311000 Socket Contacts RoHS Compliant: Yes
Description
HOUSING CONNECTOR, RCPT, 4POS, 1.25MM; Product Range:Micro-Lock Plus 204523 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock Plus 505431 Series 5054311000 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 4Pos, 1.25Mm; Product Range Molex - 65AH2273 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 4Pos, 1.25Mm; Product Range Molex
65AH2273
Housing Connector, Rcpt, 4Pos, 1.25Mm; Product Range Molex 65AH2273
HOUSING CONNECTOR, RCPT, 4POS, 1.25MM; Product Range:Micro-Lock Plus 204523 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock Plus 505431 Series 5054311000 Socket Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, RCPT, 4POS, 1.25MM; Product Range:Micro-Lock Plus 204523 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock Plus 505431 Series 5054311000 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH2273
Product Name Housing Connector, Rcpt, 4Pos, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details