Molex Connectors, Interconnects - Terminals - Specialized Connectors 2043650006

Description
Win Source Part Number: 1340854-2043650006 Category: Connectors, Interconnects - Terminals - Specialized Connectors Series: Coeur Sentrality 204365 Termination: Solder Package: Tray Standard Package: 84 Terminal Type: Female, Receptacle (Socket) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 204365
Request a Quote Datasheet
Description
Win Source Part Number: 1340854-2043650006 Category: Connectors, Interconnects - Terminals - Specialized Connectors Series: Coeur Sentrality 204365 Termination: Solder Package: Tray Standard Package: 84 Terminal Type: Female, Receptacle (Socket) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 204365
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Specialized Connectors - 1340854-2043650006 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Specialized Connectors
1340854-2043650006
Connectors, Interconnects - Terminals - Specialized Connectors 1340854-2043650006
Win Source Part Number: 1340854-2043650006 Category: Connectors, Interconnects - Terminals - Specialized Connectors Series: Coeur Sentrality 204365 Termination: Solder Package: Tray Standard Package: 84 Terminal Type: Female, Receptacle (Socket) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 204365

Win Source Part Number: 1340854-2043650006
Category: Connectors, Interconnects - Terminals - Specialized Connectors
Series: Coeur Sentrality 204365
Termination: Solder
Package: Tray
Standard Package: 84
Terminal Type: Female, Receptacle (Socket)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Molex
Base Product Number: 204365

Buy Now Datasheet
Specialized Connectors - WM26927-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
WM26927-ND
Specialized Connectors WM26927-ND
Terminal Female, Receptacle (Socket) Connector Solder

Terminal Female, Receptacle (Socket) Connector Solder

Buy Now Datasheet
Specialized Connectors - 2043650006 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
2043650006
Specialized Connectors 2043650006
6MM SMT SOCKET W/ FLOAT STD

6MM SMT SOCKET W/ FLOAT STD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1340854-2043650006 WM26927-ND 2043650006
Product Name Connectors, Interconnects - Terminals - Specialized Connectors Specialized Connectors Specialized Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details