The 2042870150 is a 433 MHz ISM flexible antenna designed for industrial, scientific, and medical applications. It features a poly-flexible construction that allows for easy peel-and-stick mounting within device casings, facilitating integration into various devices. The antenna is equipped with a U.FL-type connector, ensuring secure attachment to the device's radio. It operates efficiently within a temperature range of -30 to 85°C and is compliant with RoHS and halogen-free standards. The antenna's dimensions are 90.00 mm by 40.00 mm, making it suitable for applications where space is a consideration. This product is ideal for use in smart homes, remote keyless entry systems, and other wireless communication devices.
433MHz ISM Flat Patch RF Antenna 0.6dBi U.FL (UMCC), IPEX MHF1 Adhesive
433MHz Flex Antenna with cable 150mm
433MHz ISM Flat Patch RF Antenna 0.6dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | WM22481-ND | 2182130 | 2042870150 |
| Product Name | RF Antennas | Telemetry Antennas | RF Antennas |
| Applications | ISM | Telemetry | ISM |
| Primary Frequency Range | 433.0 MHz | 433.0 MHz | |
| Gain | 0.6000 dB | 0.6000 dB |