Molex Telemetry Antennas 2042870100

Description
433MHz Flex Antenna with cable 100mm
Request a Quote Datasheet
Description
433MHz Flex Antenna with cable 100mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 2182129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2182129
Telemetry Antennas 2182129
433MHz Flex Antenna with cable 100mm

433MHz Flex Antenna with cable 100mm

Supplier's Site
RF Antennas - WM17024-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM17024-ND
RF Antennas WM17024-ND
433MHz ISM Flat Patch RF Antenna 0.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

433MHz ISM Flat Patch RF Antenna 0.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 2042870100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2042870100
RF Antennas 2042870100
433MHz ISM Flat Patch RF Antenna 0.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

433MHz ISM Flat Patch RF Antenna 0.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2182129 WM17024-ND 2042870100
Product Name Telemetry Antennas RF Antennas RF Antennas
Applications Telemetry ISM ISM
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers