Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
MOLEX
204287-0200 -- ANTENNAS
Molex
Antennas
204287-0200
Description
Antennas ISM 433MHz Flex Antenna 200mm
Datasheet
Description
Antennas ISM 433MHz Flex Antenna 200mm
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Antennas
204287-0200
Antennas
204287-0200
Antennas ISM 433MHz Flex Antenna 200mm
Antennas ISM 433MHz Flex Antenna 200mm
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Antennas
Product Number
204287-0200
Product Name
Antennas
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Antennas
ZP24D-ANT1
View Details
Eteily Technologies India Pvt. Ltd.
3G 18dBi Yagi Antenna With RG58 Cable (L-20cm) + N Female St. Connector
ET-WC18Y2-2L20C-NFS
Specs
Pattern Type
Directional
Primary Frequency Range
800.0 to 2100.0 MHz
Gain
18 dB
View Details
A.H. Systems Inc.
12" Passive Loop Antenna
SAS-563P
Specs
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
WAGO
RF Antennas
758-962
Specs
Applications
Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range
850.0 to 2400.0 MHz
Technology Type
Dome
View Details
2
suppliers