Molex RF Antennas 2042830001

Description
1.575GHz GNSS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 2dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 2dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM16803TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM16803TR-ND
RF Antennas WM16803TR-ND
1.575GHz GNSS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 2dBi Solder Surface Mount

1.575GHz GNSS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2042830001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2042830001
RF Antennas 2042830001
1.575GHz GNSS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 2dBi Solder Surface Mount

1.575GHz GNSS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number WM16803TR-ND 2042830001
Product Name RF Antennas RF Antennas
Applications GPS; GNSS, GPS GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details