2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 1.2dBi, 2.3dBi IPEX MHF4L Adhesive
2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 1.2dBi, 2.3dBi IPEX MHF4L Adhesive
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2182125 | WM22480-ND | 2042811300 |
| Product Name | WiFi Antennas | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network | Modem or Wireless Network; Wi-Fi, Zigbee™ | Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2400.0 to ? MHz | 2441.7 to 5415.0 MHz | |
| Gain | 2.3 dB | 1.2 to 2.3 dB | |
| Form Factor / Mounting | Internal |