2.4GHz, 5GHz Wi-Fi PCB Trace RF Antenna IPEX MHF4L Adhesive
2.4GHz, 5GHz Wi-Fi PCB Trace RF Antenna IPEX MHF4L Adhesive
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | WM17373-ND | 2182123 | 2042811200 |
| Product Name | RF Antennas | WiFi Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | Modem or Wireless Network | Wi-Fi |
| Primary Frequency Range | 2400.0 to 5000.0 MHz | 5150.0 to ? MHz | |
| Technology Type | PCB Trace | PCB Trace |
Vertical