Molex 5.415GHZ Rf Antenna 2042811150

Description
RF ANT 2.4417/5.415GHZ PCB 150MM Product overview: 2042811150 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.415GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.415GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2042811150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4417/5.415GHZ PCB 150MM Product overview: 2042811150 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.415GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.415GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2042811150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.415GHZ Rf Antenna - 875-2042811150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.415GHZ Rf Antenna
875-2042811150
5.415GHZ Rf Antenna 875-2042811150
RF ANT 2.4417/5.415GHZ PCB 150MM Product overview: 2042811150 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.415GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.415GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2042811150 can be used for catalog matching and distributor lookup.

RF ANT 2.4417/5.415GHZ PCB 150MM Product overview: 2042811150 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.415GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.415GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2042811150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2042811150-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2042811150-ND
RF Antennas 2042811150-ND
2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.8dBi, 3.1dBi IPEX MHF4L Adhesive

2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.8dBi, 3.1dBi IPEX MHF4L Adhesive

Buy Now Datasheet
WiFi Antennas - 2469591 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2469591
WiFi Antennas 2469591
2.4-5GHz WiFi ant edge-fed 150mm MHF4

2.4-5GHz WiFi ant edge-fed 150mm MHF4

Supplier's Site
WiFi Antennas - 2469590 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2469590
WiFi Antennas 2469590
2.4-5GHz WiFi ant edge-fed 150mm MHF4

2.4-5GHz WiFi ant edge-fed 150mm MHF4

Supplier's Site
WiFi Antennas - 2469591P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2469591P
WiFi Antennas 2469591P
2.4-5GHz WiFi ant edge-fed 150mm MHF4

2.4-5GHz WiFi ant edge-fed 150mm MHF4

Supplier's Site
RF and Wireless - RF Antennas - 2042811150 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
2042811150
RF and Wireless - RF Antennas 2042811150
Win Source Part Number: 1351975-2042811150 Category: RF and Wireless - RF Antennas Series: 204281 Features: Cable - 150mm Termination: IPEX MHF4L Package: Tray Applications: Wi-Fi, Zigbee™ Standard Package: 2,400 Frequency Range: 2.4GHz, 5GHz Return Loss: -10dB Height (Max): 0.004" (0.10mm) Frequency Group: UHF (2GHz ~ 3GHz) , SHF (f > 4GHz) Frequency (Center/Band): 2.4417GHz, 5.415GHz Antenna Type: PCB Trace Number of Bands: 2 Gain: 2.8dBi, 3.1dBi RF Family/Standard: 802.15.4, WiFi Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: Molex Base Product Number: 204281

Win Source Part Number: 1351975-2042811150
Category: RF and Wireless - RF Antennas
Series: 204281
Features: Cable - 150mm
Termination: IPEX MHF4L
Package: Tray
Applications: Wi-Fi, Zigbee™
Standard Package: 2,400
Frequency Range: 2.4GHz, 5GHz
Return Loss: -10dB
Height (Max): 0.004" (0.10mm)
Frequency Group: UHF (2GHz ~ 3GHz) , SHF (f > 4GHz)
Frequency (Center/Band): 2.4417GHz, 5.415GHz
Antenna Type: PCB Trace
Number of Bands: 2
Gain: 2.8dBi, 3.1dBi
RF Family/Standard: 802.15.4, WiFi
Mounting Type: Adhesive
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.79.0000
Mfr: Molex
Base Product Number: 204281

Buy Now Datasheet
RF Antennas - 2042811150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2042811150
RF Antennas 2042811150
2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.8dBi, 3.1dBi IPEX MHF4L Adhesive

2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.8dBi, 3.1dBi IPEX MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-2042811150 2042811150-ND 2469591 2042811150 2042811150
Product Name 5.415GHZ Rf Antenna RF Antennas WiFi Antennas RF and Wireless - RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; Wi-Fi, Zigbee™ Modem or Wireless Network Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 to 5000.0 MHz 2441.7 to 5415.0 MHz 2400.0 to ? MHz
Technology Type PCB Trace PCB Trace PCB Trace
Gain 2.8 to 3.1 dB 3.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details