Molex RF Antennas 2042810250

Description
2.442GHz, 5.5GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz 1.4dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.442GHz, 5.5GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz 1.4dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2042810250-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2042810250-ND
RF Antennas 2042810250-ND
2.442GHz, 5.5GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz 1.4dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.442GHz, 5.5GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz 1.4dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 2042810250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2042810250
RF Antennas 2042810250
2.442GHz, 5.5GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz 1.4dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.442GHz, 5.5GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.484GHz, 5.15GHz ~ 5.85GHz 1.4dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2042810250-ND 2042810250
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi, Zigbee™ Wi-Fi, Zigbee™
Primary Frequency Range 2442.0 to 5500.0 MHz
Gain 1.4 to 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details