Molex Rectangular Connector Housings 2042230004

Description
"4 Rectangular Connectors - Housings Plug Black 0.071"" (1.80mm)"
Request a Quote Datasheet
Description
"4 Rectangular Connectors - Housings Plug Black 0.071"" (1.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - WM17851-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM17851-ND
Rectangular Connector Housings WM17851-ND
"4 Rectangular Connectors - Housings Plug Black 0.071"" (1.80mm)"

"4 Rectangular Connectors - Housings Plug Black 0.071"" (1.80mm)"

Buy Now Datasheet
Molex 2042230004 Squba 1.8 Series Sealed Plug Assembly, 4 Circuits, 24-22 Ga. - 38963 - Waytek, Inc.
Chanhassen, MN, United States
Molex 2042230004 Squba 1.8 Series Sealed Plug Assembly, 4 Circuits, 24-22 Ga.
38963
Molex 2042230004 Squba 1.8 Series Sealed Plug Assembly, 4 Circuits, 24-22 Ga. 38963
Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2042230004 Squba 1.8 Series Sealed Plug Assembly Category: Squba Connectors Manufacturer: Molex Series: Squba 1.8 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current Rating of up to 6A Voltage Rating: 125V Operating Temperature Range: -40°F (-40°C) to 221°F (105°C) Terminals Needed: 38969

Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications.

  • Molex 2042230004 Squba 1.8 Series Sealed Plug Assembly
  • Category: Squba Connectors
  • Manufacturer: Molex
  • Series: Squba 1.8
  • Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged
  • Connector is constructed to align terminals to prevent seal from being punctured during assembly
  • Sealed proven performance delivers an IP68 sealed rating
  • Current Rating of up to 6A
  • Voltage Rating: 125V
  • Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
  • Terminals Needed: 38969
Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number WM17851-ND 38963
Product Name Rectangular Connector Housings Molex 2042230004 Squba 1.8 Series Sealed Plug Assembly, 4 Circuits, 24-22 Ga.
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details