Molex Molex 2042230002 Squba 1.8 Series Sealed Plug Assembly, 2 Circuits, 24-22 Ga. 2042230002

Description
Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly Category: Squba Connectors Manufacturer: Molex Series: Squba 1.8 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current Rating of up to 6A Voltage Rating: 125V Operating Temperature Range: -40°F (-40°C) to 221°F (105°C) Terminals Needed: 38969
Request a Quote Datasheet
Description
Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly Category: Squba Connectors Manufacturer: Molex Series: Squba 1.8 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current Rating of up to 6A Voltage Rating: 125V Operating Temperature Range: -40°F (-40°C) to 221°F (105°C) Terminals Needed: 38969
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 2042230002 Squba 1.8 Series Sealed Plug Assembly, 2 Circuits, 24-22 Ga. - 38962 - Waytek, Inc.
Chanhassen, MN, United States
Molex 2042230002 Squba 1.8 Series Sealed Plug Assembly, 2 Circuits, 24-22 Ga.
38962
Molex 2042230002 Squba 1.8 Series Sealed Plug Assembly, 2 Circuits, 24-22 Ga. 38962
Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly Category: Squba Connectors Manufacturer: Molex Series: Squba 1.8 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current Rating of up to 6A Voltage Rating: 125V Operating Temperature Range: -40°F (-40°C) to 221°F (105°C) Terminals Needed: 38969

Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications.

  • Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly
  • Category: Squba Connectors
  • Manufacturer: Molex
  • Series: Squba 1.8
  • Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged
  • Connector is constructed to align terminals to prevent seal from being punctured during assembly
  • Sealed proven performance delivers an IP68 sealed rating
  • Current Rating of up to 6A
  • Voltage Rating: 125V
  • Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
  • Terminals Needed: 38969
Supplier's Site
Rectangular Connector Housings - WM17850-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM17850-ND
Rectangular Connector Housings WM17850-ND
"2 Rectangular Connectors - Housings Plug Black 0.071"" (1.80mm)"

"2 Rectangular Connectors - Housings Plug Black 0.071"" (1.80mm)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 38962 WM17850-ND
Product Name Molex 2042230002 Squba 1.8 Series Sealed Plug Assembly, 2 Circuits, 24-22 Ga. Rectangular Connector Housings
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
TNC Female Connector - SALE-8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details