Molex Connector Housing, Plug, 10Pos; Product Range Molex 204223-0010

Description
CONNECTOR HOUSING, PLUG, 10POS; Product Range:Squba 204223 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204226-1001 Pin Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 10POS; Product Range:Squba 204223 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204226-1001 Pin Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 10Pos; Product Range Molex - 55AC8195 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 10Pos; Product Range Molex
55AC8195
Connector Housing, Plug, 10Pos; Product Range Molex 55AC8195
CONNECTOR HOUSING, PLUG, 10POS; Product Range:Squba 204223 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204226-1001 Pin Contact RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 10POS; Product Range:Squba 204223 Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204226-1001 Pin Contact RoHS Compliant: Yes

Supplier's Site
Connector Housing, Plug, 10Pos; Product Range Molex - 58AC5246 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 10Pos; Product Range Molex
58AC5246
Connector Housing, Plug, 10Pos; Product Range Molex 58AC5246
CONNECTOR HOUSING, PLUG, 10POS; Product Range:Squba 204223 Series; Gender:Plug; No. of Positions:10Ways; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204226-1001 Pin Contact; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 10POS; Product Range:Squba 204223 Series; Gender:Plug; No. of Positions:10Ways; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204226-1001 Pin Contact; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55AC8195
Product Name Connector Housing, Plug, 10Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details