Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006939-204223-0004
Number of Rows: 1
Gender: Male
Housing Material: Nylon
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 204223-0004204223000
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536695050, 8536695050
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1006939-204223-0004 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 204223-0004 |