Molex Connector Housing, Plug, 2Pos; Product Range Molex 204223-0002

Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Squba 204223 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204226-1001 Pin Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Squba 204223 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204226-1001 Pin Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos; Product Range Molex - 55AC8191 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Molex
55AC8191
Connector Housing, Plug, 2Pos; Product Range Molex 55AC8191
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Squba 204223 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204226-1001 Pin Contact RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS; Product Range:Squba 204223 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:1.8mm; For Use With:Molex Squba Series 204226-1001 Pin Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55AC8191
Product Name Connector Housing, Plug, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details