Molex Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly, 4 Circuits, 24-22 Ga. 2042200004

Description
Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly Category: Squba Connectors Manufacturer: Molex Series: Squba 1.8 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current Rating of up to 6A Voltage Rating: 125V Operating Temperature Range: -40°F (-40°C) to 221°F (105°C) Terminals Needed: 38968
Request a Quote
Description
Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly Category: Squba Connectors Manufacturer: Molex Series: Squba 1.8 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current Rating of up to 6A Voltage Rating: 125V Operating Temperature Range: -40°F (-40°C) to 221°F (105°C) Terminals Needed: 38968
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly, 4 Circuits, 24-22 Ga. - 38961 - Waytek, Inc.
Chanhassen, MN, United States
Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly, 4 Circuits, 24-22 Ga.
38961
Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly, 4 Circuits, 24-22 Ga. 38961
Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly Category: Squba Connectors Manufacturer: Molex Series: Squba 1.8 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current Rating of up to 6A Voltage Rating: 125V Operating Temperature Range: -40°F (-40°C) to 221°F (105°C) Terminals Needed: 38968

Squba 1.80mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 6A of current to deliver reliable power in a wide range of space-constrained applications.

  • Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly
  • Category: Squba Connectors
  • Manufacturer: Molex
  • Series: Squba 1.8
  • Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged
  • Connector is constructed to align terminals to prevent seal from being punctured during assembly
  • Sealed proven performance delivers an IP68 sealed rating
  • Current Rating of up to 6A
  • Voltage Rating: 125V
  • Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
  • Terminals Needed: 38968
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38961
Product Name Molex 2042200004 Squba 1.8 Series Sealed Receptacle Assembly, 4 Circuits, 24-22 Ga.
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details